IC FF D-TYPE SNGL 8BIT 20QSOP
IC FF D-TYPE SNGL 8BIT 20QSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74FCT374ATQG8 | 74FCT374ATQG8 | 74FCT374ATQG8 |
| Product Name | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Low-level Output Current (Sink) | 48 mA | ||
| High-level Output Current (Source) | 15 mA | ||
| Flip-Flop Type | D |