D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
IC TRANSP LATCH OCTAL 20-QSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74FCT373ATQG-ND | 74FCT373ATQG | 74FCT373ATQG |
| Product Name | Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |
| Output Characteristics | 3-State | ||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Low-level Output Current (Sink) | 48 mA | 48 mA |