The 74FCT373ATPYG is an octal transparent latch designed for bus-oriented applications, utilizing advanced dual metal CMOS technology. It features 3-state outputs, allowing data to be latched when the Latch Enable (LE) signal is low, while appearing transparent when LE is high. The device is characterized by low input and output leakage currents of up to 1µA and operates at CMOS power levels, ensuring compatibility with true TTL input and output levels, with typical output high voltage (VOH) of 3.3V and output low voltage (VOL) of 0.3V. This latch supports high drive outputs, capable of sourcing -15mA and sinking 48mA, making it suitable for applications requiring robust performance. It complies with JEDEC standard 18 specifications and is available in various packages, including SOIC, SSOP, QSOP for industrial applications, and CERDIP, LCC for military applications. The device operates over a wide temperature range, from -40°C to +85°C for industrial and -55°C to +125°C for military grades, ensuring reliability in diverse environments. Power-off disable outputs facilitate live insertion, enhancing its usability in dynamic systems.
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Win Source Part Number: 1026528-74FCT373ATPY
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74FCT
Package: Tube
Standard Package: 64
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Delay Time - Propagation: 2ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74ABT373DBR; CY74FCT2573ATQCT; CY74FCT573ATQCT; CY74FCT373ATQCT; 74FCT373CTPYG; 74ACT373MSAX; 74ACT373MSA;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT74FCT373ATPYG,IDT
Base Product Number: 74FCT373
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC TRANSP LATCH OCTAL 20-SSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74FCT373ATPYG-ND | 1026528-74FCT373ATPYG | 74FCT373ATPYG | 74FCT373ATPYG |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Low-level Output Current (Sink) | 48 mA | 48 mA | 48 mA |