Renesas Electronics Corporation 3.6V Interface Transceiver IC 74FCT3245AQG

Description
IC TXRX NON-INVERT 3.6V 20QSOP Product overview: 74FCT3245AQG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3245AQG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TXRX NON-INVERT 3.6V 20QSOP Product overview: 74FCT3245AQG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3245AQG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT74FCT3245/A is an octal bidirectional transceiver designed for asynchronous communication between two buses, operating with a 3.3V supply voltage range of 2.7V to 3.6V. It is available in QSOP and TSSOP packages and features hysteresis inputs for improved noise margin, series current limiting resistors to reduce ground bounce, and rail-to-rail output swing. The device supports three-state output operation via an active-low output enable pin and unidirectional data flow via a direction control pin. It meets industrial temperature range requirements of -40°C to +85°C and complies with ESD standards of >2000V per MIL-STD-883, Method 3015. Static power consumption is 0.4μW typical.

Datasheet Summary
Powered by GS/AI

The IDT74FCT3245/A is an octal bidirectional transceiver designed for asynchronous communication between two buses, operating with a 3.3V supply voltage range of 2.7V to 3.6V. It is available in QSOP and TSSOP packages and features hysteresis inputs for improved noise margin, series current limiting resistors to reduce ground bounce, and rail-to-rail output swing. The device supports three-state output operation via an active-low output enable pin and unidirectional data flow via a direction control pin. It meets industrial temperature range requirements of -40°C to +85°C and complies with ESD standards of >2000V per MIL-STD-883, Method 3015. Static power consumption is 0.4μW typical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V Interface Transceiver IC
704-74FCT3245AQG
3.6V Interface Transceiver IC 704-74FCT3245AQG
IC TXRX NON-INVERT 3.6V 20QSOP Product overview: 74FCT3245AQG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3245AQG can be used for catalog matching and distributor lookup.

IC TXRX NON-INVERT 3.6V 20QSOP Product overview: 74FCT3245AQG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3245AQG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74FCT3245AQG
Product Name 3.6V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS681J/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Controllers - ADM7008XA3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
5 suppliers