The IDT74FCT3245/A is an octal bidirectional transceiver designed for asynchronous communication between two buses, operating from 2.7V to 3.6V with CMOS power levels and rail-to-rail output swing. It is available in QSOP and TSSOP packages, with industrial temperature range operation from -40°C to +85°C. The device features hysteresis on inputs for improved noise margin and built-in series current limiting resistors to reduce ground bounce and eliminate the need for external termination. Output enable (OE) and direction control (DIR) pins manage data flow and tri-state operation, with output current ratings up to ±240 mA under short-circuit conditions and minimum output high voltage of 2.4V at 8 mA load current. Input and output capacitance are specified at 6 pF and 8 pF respectively.
IC TXRX NON-INVERT 3.6V 20TSSOP Product overview: 74FCT3245APGG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3245APGG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT3245APGG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |