The 74FCT3244/A is a 3.3V CMOS octal buffer/line driver designed for memory, clock, and bus applications. It operates from 2.7V to 3.6V, features hysteresis on inputs for improved noise margin, and supports rail-to-rail output swing. The 74FCT3244ASOG8 variant is offered in a 20-pin SOIC package (PSG20), with industrial temperature range from -40°C to +85°C. It has TTL-compatible inputs, three-state outputs, and complies with ESD protection thresholds exceeding 2000V per MIL-STD-883, Method 3015. Output current capability is rated up to ±60mA per pin, with a quiescent supply current of 10µA maximum at 3.6V. The device supports dual-nibble or single-byte operation via active-low output enable inputs.
IC BUF NON-INVERT 3.6V 20SOIC Product overview: 74FCT3244ASOG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244ASOG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT3244ASOG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |