74FCT3244AQG8 is an octal buffer/line driver built with 0.5-micron CMOS technology for 3.3V operation, designed for memory address and data bus driving applications. It is offered in a QSOP package with dimensions corresponding to the PCG20 code, supporting industrial temperature range from -40°C to +85°C. The device features three-state outputs, hysteresis on inputs for improved noise margin, rail-to-rail output swing, and static power consumption of 0.4 μW typical. It operates from a supply voltage of 2.7V to 3.6V and meets ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015. All variants in the 74FCT3244/A series share identical electrical and functional characteristics, with package type and ordering code differentiating between models.
IC BUF NON-INVERT 3.6V 20QSOP Product overview: 74FCT3244AQG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244AQG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT3244AQG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |