Renesas Electronics Corporation 3.6V Interface Transceiver IC 74FCT3244APYG8

Description
IC BUF NON-INVERT 3.6V 20SSOP Product overview: 74FCT3244APYG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244APYG8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC BUF NON-INVERT 3.6V 20SSOP Product overview: 74FCT3244APYG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244APYG8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74FCT3244/A is an octal buffer/line driver built with 0.5-micron CMOS technology for 3.3V operation, designed for memory addressing, clock distribution, and bus communication. It is available in a PYG20 SSOP package and operates over an industrial temperature range of -40°C to +85°C. The device features three-state outputs, hysteresis on inputs for improved noise margin, and rail-to-rail output swing. It supports a supply voltage range of 2.7V to 3.6V, with a typical static power consumption of 0.4 μW. Output current drive capability is specified at up to 200 mA sink and 110 mA source under load conditions. The device is compliant with ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015.

Datasheet Summary
Powered by GS/AI

The 74FCT3244/A is an octal buffer/line driver built with 0.5-micron CMOS technology for 3.3V operation, designed for memory addressing, clock distribution, and bus communication. It is available in a PYG20 SSOP package and operates over an industrial temperature range of -40°C to +85°C. The device features three-state outputs, hysteresis on inputs for improved noise margin, and rail-to-rail output swing. It supports a supply voltage range of 2.7V to 3.6V, with a typical static power consumption of 0.4 μW. Output current drive capability is specified at up to 200 mA sink and 110 mA source under load conditions. The device is compliant with ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V Interface Transceiver IC
704-74FCT3244APYG8
3.6V Interface Transceiver IC 704-74FCT3244APYG8
IC BUF NON-INVERT 3.6V 20SSOP Product overview: 74FCT3244APYG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244APYG8 can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 3.6V 20SSOP Product overview: 74FCT3244APYG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244APYG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74FCT3244APYG8
Product Name 3.6V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
IC ACTIVE BIAS CONTROLLER SOT343 - 376-BCR400WH6327XTSA1 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 3V
View Details