The 74FCT3244/A is an octal buffer/line driver built with 0.5-micron CMOS technology for 3.3V operation, designed for memory address and bus driving applications. It is available in a 20-pin SSOP package (PYG20), operates over an industrial temperature range of -40°C to +85°C, and features three-state outputs with hysteresis inputs for improved noise margin. DC electrical characteristics specify a supply voltage range of 2.7V to 3.6V, output current drive of up to 200mA low and 110mA high, and quiescent supply current of 10μA maximum. The device supports rail-to-rail output swing and complies with ESD protection standards exceeding 2000V per MIL-STD-883, Method 3015.
IC BUF NON-INVERT 3.6V 20SSOP Product overview: 74FCT3244APYG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244APYG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT3244APYG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |