Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 74FCT273CTPY 74FCT273CTPY

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040251-74FCT273CTPY Length: 7.2 mm Thickness: 1.73 mm Number of Pins: 20 Width: 5.3 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040251-74FCT273CTPY Length: 7.2 mm Thickness: 1.73 mm Number of Pins: 20 Width: 5.3 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74FCT273CTPY - 1040251-74FCT273CTPY - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74FCT273CTPY
1040251-74FCT273CTPY
OEM Parts - OEM Parts (0 - 9) - 74FCT273CTPY 1040251-74FCT273CTPY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040251-74FCT273CTPY Length: 7.2 mm Thickness: 1.73 mm Number of Pins: 20 Width: 5.3 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040251-74FCT273CTPY
Length: 7.2 mm
Thickness: 1.73 mm
Number of Pins: 20
Width: 5.3 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1040251-74FCT273CTPY
Product Name OEM Parts - OEM Parts (0 - 9) - 74FCT273CTPY
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 24AC3125 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 1
Number of Bits (Stages) 8
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
Logic - Logic - Translators, Level Shifters - 74AUP1T97GF/S500132 - 908107-74AUP1T97GF/S500132 - Win Source Electronics
Specs
Package Type Other; 6-XSON, SOT891 (1x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details