Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 74FCT273ASO 74FCT273ASO

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226608-74FCT273ASO Length: 12.8 mm Thickness: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226608-74FCT273ASO Length: 12.8 mm Thickness: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 74FCT273ASO - 1226608-74FCT273ASO - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 74FCT273ASO
1226608-74FCT273ASO
Custom Parts - Custom Parts (0 - A) - 74FCT273ASO 1226608-74FCT273ASO
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226608-74FCT273ASO Length: 12.8 mm Thickness: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226608-74FCT273ASO
Length: 12.8 mm
Thickness: 2.34 mm
Number of Pins: 20
Width: 7.6 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1226608-74FCT273ASO
Product Name Custom Parts - Custom Parts (0 - A) - 74FCT273ASO
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299MG4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HC164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers
Logic - Shift Registers - 74HC597DB,112 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details