Renesas Electronics Corporation 5.25V Interface Transceiver IC 74FCT245CTSOG8

Description
IC TXRX NON-INVERT 5.25V 20SOIC Product overview: 74FCT245CTSOG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT245CTSOG8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TXRX NON-INVERT 5.25V 20SOIC Product overview: 74FCT245CTSOG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT245CTSOG8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74FCT245CTSOG8 is an octal bidirectional transceiver for asynchronous data bus communication, housed in a 20-pin SOIC package. It operates at 5.0V with TTL-compatible levels: VOH = 3.3V (typ), VOL = 0.3V (typ). Output drive supports -15mA IOH and 64mA IOL. Output enable (OE) and transmit/receive (T/R) pins control data direction and high-Z state. Propagation delay is 4.1ns max for the C grade. Input and output leakage is ≤1µA. Quiescent current is 1mA max. Power off disable enables live insertion. It is designed for industrial temperature operation from -40°C to +85°C and meets JEDEC standard 18 specifications.

Datasheet Summary
Powered by GS/AI

The 74FCT245CTSOG8 is an octal bidirectional transceiver for asynchronous data bus communication, housed in a 20-pin SOIC package. It operates at 5.0V with TTL-compatible levels: VOH = 3.3V (typ), VOL = 0.3V (typ). Output drive supports -15mA IOH and 64mA IOL. Output enable (OE) and transmit/receive (T/R) pins control data direction and high-Z state. Propagation delay is 4.1ns max for the C grade. Input and output leakage is ≤1µA. Quiescent current is 1mA max. Power off disable enables live insertion. It is designed for industrial temperature operation from -40°C to +85°C and meets JEDEC standard 18 specifications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.25V Interface Transceiver IC
704-74FCT245CTSOG8
5.25V Interface Transceiver IC 704-74FCT245CTSOG8
IC TXRX NON-INVERT 5.25V 20SOIC Product overview: 74FCT245CTSOG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT245CTSOG8 can be used for catalog matching and distributor lookup.

IC TXRX NON-INVERT 5.25V 20SOIC Product overview: 74FCT245CTSOG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT245CTSOG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74FCT245CTSOG8
Product Name 5.25V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 1727-74ALVCH16600DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Controllers - CY7C63823-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers