The 74FCT245CT is an octal bidirectional transceiver built using advanced dual metal CMOS technology for asynchronous two-way communication between data buses. It is available in a 20-lead SSOP package and operates with a supply voltage of 5.0V ±5% for industrial temperature ranges from -40°C to +85°C. The device features true TTL input and output compatibility with VOH of 3.3V (typical) and VOL of 0.3V (typical), high drive outputs of -15mA (IOH) and 64mA (IOL), and power-off disable outputs for live insertion. It meets or exceeds JEDEC standard 18 specifications and has low input and output leakage current ≤1µA (max). The output enable (OE) and transmit/receive (T/R) inputs control data direction and output state, with high-impedance output when OE is high.
IC TXRX NON-INVERT 5.25V 20SSOP Product overview: 74FCT245CTPYG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT245CTPYG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT245CTPYG8 |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |