The 74FCT245CT is an octal bidirectional transceiver built with advanced dual metal CMOS technology for asynchronous two-way communication between data buses. It is available in a 20-pin SSOP package and operates with a 5.0V supply voltage. The device supports TTL input and output compatibility with a VOH of 3.3V and VOL of 0.3V, and provides high drive outputs of -15mA IOH and 64mA IOL. Output enable (OE) and transmit/receive (T/R) control signal direction and enable states, with outputs disabled to high impedance when OE is high. It meets JEDEC standard 18 specifications and operates across industrial temperature ranges of -40°C to +85°C. Power-off disable allows live insertion. Maximum leakage current is 1µA, and quiescent supply current is 1mA max. Capacitance values are 10pF input and 12pF output. The transceiver supports live insertion with power-off output disable.
IC TXRX NON-INVERT 5.25V 20SSOP Product overview: 74FCT245CTPYG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT245CTPYG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT245CTPYG |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |