The 74FCT245CTPGG is an octal bidirectional transceiver built using advanced dual metal CMOS technology, designed for asynchronous two-way communication between data buses. It is available in a TSSOP package and supports industrial temperature operation from -40°C to +85°C. The device features TTL-compatible inputs and outputs, with a typical VOH of 3.3V and VOL of 0.3V. Output drive capability is -15mA for sourcing and 64mA for sinking. Output enable (OE) and transmit/receive (T/R) control logic allows for high-impedance state activation and data direction control. It meets JEDEC standard 18 specifications and supports power-off disable for live insertion. Input and output leakage is ≤1µA maximum. Capacitance is specified at 6-10pF for inputs and 8-12pF for outputs. Quiescent supply current is up to 1mA maximum. The device operates with a 5.0V ±5% supply voltage.
IC TXRX NON-INVERT 5.25V 20TSSOP Product overview: 74FCT245CTPGG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT245CTPGG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT245CTPGG |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |