The 74FCT245T is a fast CMOS octal bidirectional transceiver designed for asynchronous two-way communication between data buses. It is available in a 20-pin SOIC package and supports industrial temperature ranges from -40°C to +85°C. The device features TTL-compatible inputs and outputs with a VOH of 3.3V (typical) and VOL of 0.3V (typical), high drive outputs of -15mA IOH and 64mA IOL, and power-off disable outputs for live insertion. It meets JEDEC standard 18 specifications and operates with a supply voltage of 5.0V ±5%. Output states are controlled by an active-high transmit/receive (T/R) input and an active-low output enable (OE) input, which places outputs in a high-impedance state when enabled. Input and output leakage is limited to 1µA (maximum).
IC TXRX NON-INVERT 5.25V 20SOIC Product overview: 74FCT245ATSOG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT245ATSOG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT245ATSOG |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |