The 74FCT245AT is an octal bidirectional transceiver built with fast CMOS technology for asynchronous two-way data communication between buses. It features true TTL input and output compatibility, with a typical VOH of 3.3V and VOL of 0.3V, and supports output currents of -15mA for high and 64mA for low. Output enable and transmit/receive controls allow high-impedance states and directional data flow. It is offered in industrial-grade packages including QSOP and operates over a temperature range of -40°C to +85°C. The device meets JEDEC standard 18 and provides power-off output disable for live insertion. Propagation delays are specified up to 4.6ns for tPLH and tPHL with CL=50pF and RL=500Ω.
IC TXRX NON-INVERT 5.25V 20QSOP Product overview: 74FCT245ATQG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT245ATQG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT245ATQG |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |