The 74FCT245ATPGG8 is a FAST CMOS octal bidirectional transceiver designed for asynchronous two-way communication between data buses. It is packaged in a 20-pin TSSOP and operates with a 5.0V supply. The device supports true TTL input and output compatibility with a VOH of 3.3V (typical) and VOL of 0.3V (typical), and provides high drive outputs of -15mA IOH and 64mA IOL. Output enable (OE) and transmit/receive (T/R) controls manage data direction and high-impedance states. It meets JEDEC standard 18 and is qualified for industrial temperature ranges (-40°C to +85°C). Power-off disable allows live insertion.
IC TXRX NON-INVERT 5.25V 20TSSOP Product overview: 74FCT245ATPGG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT245ATPGG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT245ATPGG8 |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |