The 74FCT244CT is an octal buffer/line driver built with fast CMOS technology, designed for memory and address driving, clock distribution, and bus transmission. It is available in a 20-pin QSOP package, with TTL-compatible input and output levels, and supports operation across industrial temperature ranges from -40°C to +85°C. The device provides true TTL interfacing with output high voltage of 3.3V (typical) and low voltage of 0.3V (typical), offering high drive capability of -15mA sourcing and 64mA sinking. It complies with JEDEC standard 18 and features power-off disable for live insertion. Output enable is controlled via active-low OEA and OEB pins. Input and output leakage is ≤1µA maximum, and quiescent supply current is 1mA maximum. The propagation delay from input to output is 4.6ns maximum under industrial conditions.
IC BUF NON-INVERT 5.25V 20QSOP Product overview: 74FCT244CTQG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT244CTQG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT244CTQG8 |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |