The 74FCT244AT is an octal buffer/line driver built with advanced dual metal CMOS technology, designed for memory and address driving, clock driving, and bus-oriented transmission. It supports TTL input and output compatibility with a typical VOH of 3.3V and VOL of 0.3V, and offers high drive outputs of -15mA IOH and 64mA IOL. The device includes 3-state output enable inputs (OEA, OEB) that permit live insertion and disable outputs during power-off. It operates over industrial temperature ranges from -40°C to +85°C and meets JEDEC standard 18 specifications. Available in QSOP package, it is qualified to industrial standards and features low input and output leakage of ≤1µA (max).
IC BUF NON-INVERT 5.25V 20QSOP Product overview: 74FCT244ATQG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT244ATQG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT244ATQG8 |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |