The 74FCT244ATPYG8 is an octal buffer/line driver in the FCT244AT series, built using advanced dual metal CMOS technology for high-speed memory, address, and bus driving applications. It is available in a 20-pin SSOP package and operates with a 5.0V supply, featuring TTL-compatible inputs and outputs with a VOH of 3.3V (typical) and VOL of 0.3V (typical). The device provides high drive outputs of -15mA IOH and 64mA IOL, supports power-off disable for live insertion, and meets JEDEC Standard 18 specifications. It is rated for industrial temperatures from -40°C to +85°C. Input and output leakage is ≤1µA (max), and output capacitance is up to 12pF. The functional logic includes two active-low output enable inputs (OEA and OEB) that place outputs in high impedance when both are high.
IC BUF NON-INVERT 5.25V 20SSOP Product overview: 74FCT244ATPYG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT244ATPYG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT244ATPYG8 |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |