The 74FCT244ATPGG8 is an octal buffer/line driver built using advanced dual metal CMOS technology, designed for memory and address driving, clock buffering, and bus transmission. It is available in a TSSOP package and features TTL-compatible inputs and outputs with a typical VOH of 3.3V and VOL of 0.3V. The device supports high drive outputs of -15mA IOH and 64mA IOL, operates with a supply voltage of 5.0V ±5% for industrial use, and has quiescent current up to 1mA. Outputs can be disabled during power-off for live insertion. It meets JEDEC standard 18 and operates over an industrial temperature range of -40°C to +85°C. Input and output leakage is ≤1µA maximum. The part is a variant of the IDT54/74FCT244T/AT/C
IC BUF NON-INVERT 5.25V 20TSSOP Product overview: 74FCT244ATPGG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT244ATPGG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT244ATPGG8 |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |