The 74FCT240CTSOG is an octal buffer/line driver built using advanced dual metal CMOS technology, designed for memory and address driving, clock driving, and bus-oriented transmission or reception. It is packaged in a 20-pin SOIC and operates with a supply voltage of 5.0V ±5% for industrial temperature ranges from -40°C to +85°C. The device features TTL-compatible inputs and outputs, with a typical output high voltage of 3.3V and low voltage of 0.3V, and supports drive currents of -15mA for sourcing and 64mA for sinking. Output enable inputs allow for three-state operation with power-off disable capability. It meets or exceeds JEDEC standard 18 specifications and is qualified to MIL-STD-883, Class B, with a maximum leakage current of 1µA under all specified conditions.
IC BUFFER INVERT 5.25V 20SOIC Product overview: 74FCT240CTSOG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT240CTSOG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT240CTSOG |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |