Renesas Electronics Corporation 5.25V Interface Transceiver IC 74FCT2245CTQG8

Description
IC TXRX NON-INVERT 5.25V 20QSOP Product overview: 74FCT2245CTQG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT2245CTQG8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TXRX NON-INVERT 5.25V 20QSOP Product overview: 74FCT2245CTQG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT2245CTQG8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT74FCT2245CT is an octal bidirectional transceiver using fast CMOS technology for asynchronous two-way communication between data buses. It is available in QSOP packaging, with industrial temperature range operation from -40°C to +85°C. The device features TTL-compatible inputs and outputs, with VOH of 3.3V (typ) and VOL of 0.3V (typ) at 5V supply. It includes integrated current-limiting resistors for controlled output transitions and reduced switching noise. The transceiver has 3-state outputs enabled by a low-active OE input, and direction control via a T/R input. It meets JEDEC standard 18 specifications and supports output current ratings of -15mA (IOH) and 12mA (IOL).

Datasheet Summary
Powered by GS/AI

The IDT74FCT2245CT is an octal bidirectional transceiver using fast CMOS technology for asynchronous two-way communication between data buses. It is available in QSOP packaging, with industrial temperature range operation from -40°C to +85°C. The device features TTL-compatible inputs and outputs, with VOH of 3.3V (typ) and VOL of 0.3V (typ) at 5V supply. It includes integrated current-limiting resistors for controlled output transitions and reduced switching noise. The transceiver has 3-state outputs enabled by a low-active OE input, and direction control via a T/R input. It meets JEDEC standard 18 specifications and supports output current ratings of -15mA (IOH) and 12mA (IOL).

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.25V Interface Transceiver IC
704-74FCT2245CTQG8
5.25V Interface Transceiver IC 704-74FCT2245CTQG8
IC TXRX NON-INVERT 5.25V 20QSOP Product overview: 74FCT2245CTQG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT2245CTQG8 can be used for catalog matching and distributor lookup.

IC TXRX NON-INVERT 5.25V 20QSOP Product overview: 74FCT2245CTQG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT2245CTQG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74FCT2245CTQG8
Product Name 5.25V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910ADM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Low-power inverter with open-drain output - 74AUP1G06GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 879-BGT60LTR11AIPE6327XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.5V ~ 5V
View Details