Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74FCT2245ATSOG8

Description
Win Source Part Number: 1025875-74FCT2245ATS OG8 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74AHCT245DWR; CY74FCT2245CTSOC; 74FCT245ATSOG; 74FCT540CTSOG; 74FCT245CTSOG8; 74ABT541CSJX; 74ABT2541CSCX; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1611-6,IDT74FCT2 245ATSOG8,800-1611-2 ,800-1611-1 Base Product Number: 74FCT2245
Request a Quote Datasheet
Description
Win Source Part Number: 1025875-74FCT2245ATS OG8 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74AHCT245DWR; CY74FCT2245CTSOC; 74FCT245ATSOG; 74FCT540CTSOG; 74FCT245CTSOG8; 74ABT541CSJX; 74ABT2541CSCX; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1611-6,IDT74FCT2 245ATSOG8,800-1611-2 ,800-1611-1 Base Product Number: 74FCT2245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1025875-74FCT2245ATSOG8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1025875-74FCT2245ATSOG8
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1025875-74FCT2245ATSOG8
Win Source Part Number: 1025875-74FCT2245ATS OG8 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74AHCT245DWR; CY74FCT2245CTSOC; 74FCT245ATSOG; 74FCT540CTSOG; 74FCT245CTSOG8; 74ABT541CSJX; 74ABT2541CSCX; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1611-6,IDT74FCT2 245ATSOG8,800-1611-2 ,800-1611-1 Base Product Number: 74FCT2245

Win Source Part Number: 1025875-74FCT2245ATSOG8
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74AHCT245DWR; CY74FCT2245CTSOC; 74FCT245ATSOG; 74FCT540CTSOG; 74FCT245CTSOG8; 74ABT541CSJX; 74ABT2541CSCX;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1611-6,IDT74FCT2245ATSOG8,800-1611-2,800-1611-1
Base Product Number: 74FCT2245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74FCT2245ATSOG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74FCT2245ATSOG8
Buffers, Drivers, Receivers, Transceivers 74FCT2245ATSOG8
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1025875-74FCT2245ATSOG8 74FCT2245ATSOG8
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - AMIS30600LINI1G - 860958-AMIS30600LINI1G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details