The IDT74FCT2245AT/CT is an octal bidirectional transceiver built with advanced dual metal CMOS technology for asynchronous two-way bus communication. It is available in SOIC and QSOP packages, with true TTL input and output compatibility, supporting a 5V supply and output drive ratings of -15mA I OH and 12mA I OL. The device features controlled output fall times with integrated current-limiting resistors to reduce switching noise and eliminate the need for external terminations. Operation is defined by transmit/receive and output enable controls, with outputs in high-impedance state when enabled high. It meets JEDEC standard 18 specifications and operates over the industrial temperature range of -40°C to +85°C. Input and output leakage currents are ≤1μA max. The transceiver is a plug-in replacement for FCT245T parts.
IC TXRX NON-INVERT 5.25V 20QSOP Product overview: 74FCT2245ATQG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT2245ATQG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT2245ATQG |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |