The 74FCT16952ETPAG is a 16-bit registered transceiver built using 0.5 micrometer CMOS technology, designed for high-speed, low-power applications and live insertion in backplane systems. It is available in a TSSOP package with 56 pins. The device operates over an industrial temperature range of -40°C to +85°C, features output drive currents of -32mA (IOH) and 64mA (IOL), and supports power-off disable to prevent loading of powered-down buses. Typical output ground bounce is less than 1.0V at 5V supply and 25°C. Control signals enable independent bidirectional data flow between two 8-bit ports with separate clock and enable inputs. Input and output leakage is limited to 1µA maximum under all conditions.
IC TXRX NON-INVERT 5.5V 56TSSOP Product overview: 74FCT16952ETPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16952ETPAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT16952ETPAG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |