The 74FCT16952ATPAG is a 16-bit registered transceiver built with 0.5-micron CMOS technology, designed for high-speed, low-power applications and live insertion in backplane systems. It is housed in a TSSOP-56 package, with dimensions matching the PAG56 package code. The device operates over an industrial temperature range of -40°C to +85°C and features independent control of two 8-bit transceivers with output enable, clock, and clock enable inputs. It supports input and output leakage ≤1µA, output drive of -32mA (IOH) and 64mA (IOL), and a maximum output ground bounce of 1.0V at VCC = 5V and TA = 25°C. Power-off disable capability allows safe hot-plug operation. The device meets all standard electrical characteristics for the FCT16952A series, including VIH ≥2V and VIL ≤0.8V, with capacitive loading of ≤8pF on outputs.
IC TXRX NON-INVERT 5.5V 56TSSOP Product overview: 74FCT16952ATPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16952ATPAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT16952ATPAG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |