The IDT74FCT166244AT/CT is a 16-bit fast CMOS buffer/line driver designed for bus interface and signal buffering applications requiring high speed and low power dissipation. It is packaged in an SSOP configuration and operates over an industrial temperature range of -40°C to +85°C. The device features a flow-through pinout, hysteresis on inputs for improved noise margin, and three-state outputs with power-off disable for live insertion. Output drive is rated at ±8mA, with typical output ground bounce less than 0.25V at 5V supply and 25°C. Input and output leakage is limited to 1µA maximum. It supports 5V operation with a supply voltage tolerance of ±10% and meets the specified DC electrical characteristics under industrial conditions.
IC BUF NON-INVERT 5.5V 48SSOP Product overview: 74FCT166244ATPVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT166244ATPVG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT166244ATPVG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |