The 74FCT16543ATPVG is a 16-bit latched transceiver built using 0.5 micron CMOS technology, designed for high-speed, low-power applications in industrial environments. It is packaged in a 56-pin SSOP (PVG56) with a moisture sensitivity level not specified. The device operates with a supply voltage of 5V ±10%, features output drive capabilities of -32mA for high and 64mA for low, and supports live insertion due to power-off disable outputs. Typical output ground bounce is less than 1.0V at 5V and 25°C, and propagation skew is under 250ps. Input and output leakage is limited to 1µA maximum. It complies with industrial temperature range operation from -40°C to +85°C and features hysteresis on inputs for improved noise immunity.
IC TXRX NON-INVERT 5.5V 56SSOP Product overview: 74FCT16543ATPVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16543ATPVG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT16543ATPVG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |