The 74FCT16501ATPAG8 is an 18-bit registered transceiver designed using advanced dual metal CMOS technology, suitable for industrial applications with an operating temperature range of -40°C to +85°C. It features high-speed, low-power operation, making it a suitable replacement for ABT functions. The device supports data flow in both directions, controlled by output-enable, latch-enable, and clock inputs, allowing for transparent, latched, and clocked modes. Key specifications include a typical output skew of less than 250 ps, low input and output leakage of 1 µA maximum, and high drive outputs capable of sourcing -32 mA and sinking 64 mA. The output buffers are designed with power-off disable capability, facilitating live insertion in backplane applications. The device is packaged in a TSSOP format, making it compact for various applications. Overall, the 74FCT16501ATPAG8 is well-suited for driving high-capacitance loads and low-impedance backplanes.
Transceiver, Non-Inverting 1 Element 18 Bit per Element 3-State Output 56-TSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 74FCT16501ATPAG8 |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) |