Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Shift Registers 74FCT163374CPVG

Description
Win Source Part Number: 1040232-74FCT163374C PVG Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74FCT Package: Tube Standard Package: 30 Mounting: SMD (SMT) Logic Type: Register, D-Type Output Type: Tri-State Function: Universal Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74FCT163374CPVG,I DT74FCT163374CPVG-ND Base Product Number: 74FCT163374
Request a Quote Datasheet
Description
Win Source Part Number: 1040232-74FCT163374C PVG Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74FCT Package: Tube Standard Package: 30 Mounting: SMD (SMT) Logic Type: Register, D-Type Output Type: Tri-State Function: Universal Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74FCT163374CPVG,I DT74FCT163374CPVG-ND Base Product Number: 74FCT163374
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1040232-74FCT163374CPVG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1040232-74FCT163374CPVG
Integrated Circuits (ICs) - Logic - Shift Registers 1040232-74FCT163374CPVG
Win Source Part Number: 1040232-74FCT163374C PVG Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74FCT Package: Tube Standard Package: 30 Mounting: SMD (SMT) Logic Type: Register, D-Type Output Type: Tri-State Function: Universal Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74FCT163374CPVG,I DT74FCT163374CPVG-ND Base Product Number: 74FCT163374

Win Source Part Number: 1040232-74FCT163374CPVG
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74FCT
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Logic Type: Register, D-Type
Output Type: Tri-State
Function: Universal
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT74FCT163374CPVG,IDT74FCT163374CPVG-ND
Base Product Number: 74FCT163374

Buy Now Datasheet
Logic - Shift Registers - 74FCT163374CPVG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74FCT163374CPVG
Logic - Shift Registers 74FCT163374CPVG
IC REGISTER 16BIT 3.3V 48-SSOP

IC REGISTER 16BIT 3.3V 48-SSOP

Supplier's Site Datasheet
Shift Registers - 74FCT163374CPVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74FCT163374CPVG
Shift Registers 74FCT163374CPVG
Shift Register, D-Type 2 Element 8 Bit 48-SSOP

Shift Register, D-Type 2 Element 8 Bit 48-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1040232-74FCT163374CPVG 74FCT163374CPVG 74FCT163374CPVG
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics Tri-State 3-State; Tri-State
Package Type SSOP SOP; SSOP; Other; 48-BSSOP (0.295\", 7.50mm Width)
Number of units in IC 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 5496J/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP14
Logic Family TTL
View Details
4 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic Family / Base Number Nexperia - 29AC1080 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 1
Number of Bits (Stages) 8
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers