Renesas Electronics Corporation 16-bit 16BIT 3.3V SSOP Logic IC 74FCT163374CPVG

Description
IC REGISTER 16BIT 3.3V 48-SSOP Product overview: 74FCT163374CPVG from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 16BIT, 3.3V, SSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-74FCT163374CPVG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REGISTER 16BIT 3.3V 48-SSOP Product overview: 74FCT163374CPVG from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 16BIT, 3.3V, SSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-74FCT163374CPVG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 3.3V SSOP Logic IC
712-74FCT163374CPVG
16-bit 16BIT 3.3V SSOP Logic IC 712-74FCT163374CPVG
IC REGISTER 16BIT 3.3V 48-SSOP Product overview: 74FCT163374CPVG from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 16BIT, 3.3V, SSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-74FCT163374CPVG can be used for catalog matching and distributor lookup.

IC REGISTER 16BIT 3.3V 48-SSOP Product overview: 74FCT163374CPVG from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 16BIT, 3.3V, SSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-74FCT163374CPVG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-74FCT163374CPVG
Product Name 16-bit 16BIT 3.3V SSOP Logic IC
Supply Voltage 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74ABT20DB,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic - Logic - Gates and Inverters - 5414/BCA - 924843-5414/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details