Renesas Electronics Corporation Latches 74FCT163373CPAG

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 800-1600-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1040231-74FCT163373CPAG
Integrated Circuits (ICs) - Logic - Latches 1040231-74FCT163373CPAG
Win Source Part Number: 1040231-74FCT163373C PAG Category: Integrated Circuits (ICs)>Logic - Latches Series: 74FCT Package: Tube Standard Package: 39 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 1.5ns Voltage - Supply: 2.3V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 74LVCH16374APAG; 74LVCH162374APAG; 74LVC16374APAG; 74LVT16373MTDX; 74ALVT16373DGG,118; 74LVT16373MTD; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1600-5,IDT74FCT1 63373CPAG,800-1600,8 00-1600-ND Base Product Number: 74FCT163373 Product Status: Obsolete

Win Source Part Number: 1040231-74FCT163373CPAG
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74FCT
Package: Tube
Standard Package: 39
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 1.5ns
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 74LVCH16374APAG; 74LVCH162374APAG; 74LVC16374APAG; 74LVT16373MTDX; 74ALVT16373DGG,118; 74LVT16373MTD;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1600-5,IDT74FCT163373CPAG,800-1600,800-1600-ND
Base Product Number: 74FCT163373
Product Status: Obsolete

Buy Now Datasheet
Latches - 74FCT163373CPAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Logic - Latches - 74FCT163373CPAG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT163373CPAG
Logic - Latches 74FCT163373CPAG
IC TRANSP LATCH 16BIT D 48-TSSOP

IC TRANSP LATCH 16BIT D 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 800-1600-5-ND 1040231-74FCT163373CPAG 74FCT163373CPAG 74FCT163373CPAG
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573D/C4118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
Octal D-type transparant latch; 3-state - 74AHC373D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O - 74LVC16373APVG - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details
3 suppliers