D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Win Source Part Number: 1040230-74FCT163373A
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74FCT
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 1.5ns
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74LVTH16373DLR; SN74LVC16374DLR; SN74LVC16374DL; SN74LVTH162374DLR; 74LVC16373APVG; 74LVC16373APVG8; 74LVCH162373APVG8;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT74FCT163373APVG,I
Base Product Number: 74FCT163373
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC TRANSP LATCH 16BIT 48-SSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74FCT163373APVG-ND | 1040230-74FCT163373APVG | 74FCT163373APVG | 74FCT163373APVG |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | |
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |