Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174283-74FCT163344A
Length: 14 mm
Thickness: 1 mm
Number of Pins: 56
Width: 6.1 mm
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1174283-74FCT163344APAG8 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 74FCT163344APAG8 |