The IDT74FCT163245A/C is a 3.3V CMOS 16-bit bidirectional transceiver designed for asynchronous communication between two buses. It is available in SSOP, TSSOP, and TVSOP packages, with a supply voltage range of 2.7V to 3.6V and an industrial temperature range of -40°C to +85°C. The device features low static power consumption (0.4μW typical), rail-to-rail output swing, and output enable and direction control for flexible data flow management. Input pins accept 5V signals, and the transceiver supports high-impedance states with low ground bounce (0.3V typical). All pins are protected against ESD exceeding 2000V per MIL-STD-883, Method 3015. The part is configured with 48 pins and operates with hysteresis inputs for improved noise immunity.
IC TXRX NON-INVERT 3.6V 48SSOP Product overview: 74FCT163245CPVG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163245CPVG8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT163245CPVG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |