The IDT74FCT163245A/C is a 3.3V CMOS 16-bit bidirectional transceiver designed for asynchronous communication between two buses. It is available in SSOP, TSSOP, and TVSOP packages, with a typical static power consumption of 0.4μW and an industrial temperature range of -40°C to +85°C. The device supports VCC operation from 2.7V to 3.6V, features rail-to-rail output swing, and has a typical output skew of less than 250ps. Input and output pins are ESD protected greater than 2000V per MIL-STD-883, Method 3015. The transceiver operates with independent direction and output enable controls, providing three-state outputs for bus isolation. It accepts 5V inputs while operating at 3.3V and maintains low ground bounce at 0.3V typ.
IC TXRX NON-INVERT 3.6V 48SSOP Product overview: 74FCT163245CPVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163245CPVG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT163245CPVG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |