The IDT74FCT163245A/C is a 3.3V CMOS 16-bit bidirectional transceiver designed for asynchronous communication between two buses. It is available in SSOP, TSSOP, and TVSOP packages, with a typical static power consumption of 0.4μW and output skew less than 250ps. The device supports VCC operation from 2.7V to 3.6V, features hysteresis on inputs for improved noise margin, and provides rail-to-rail output swing. It is rated for industrial temperature range from -40°C to +85°C, with ESD protection exceeding 2000V per MIL-STD-883, Method 3015. Output current is rated at ±60mA, with low ground bounce of 0.3V typical. The transceiver enables direction control and output enable functions for flexible bus management.
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74FCT163245APAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163245APAG8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT163245APAG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |