The IDT74FCT163244A/C is a 3.3V CMOS 16-bit buffer/line driver with three-state outputs, designed for bus and backplane interfacing in mixed 3.3V/5V systems. It is available in SSOP, TSSOP, and TVSOP packages, with a flow-through pinout for simplified board layout. The device operates over an industrial temperature range of -40°C to +85°C with a supply voltage of 2.7V to 3.6V. Inputs tolerate 5V logic levels, enabling direct interface with 5V components. Output drive strength is specified at 50mA low and -36mA high at 3.3V, with output skew typically under 250ps. Static power consumption is 0.4µW typical. ESD protection exceeds 2000V per MIL-STD-883, Method 3015. Input hysteresis is 150mV for improved noise immunity.
IC BUF NON-INVERT 3.6V 48TVSOP Product overview: 74FCT163244CPFG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163244CPFG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT163244CPFG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |