The IDT74FCT163244A/C is a 3.3V CMOS 16-bit buffer/line driver with three-state outputs, designed for bus and backplane interface applications. It supports operation from 2.7V to 3.6V and features input tolerance for 5V signals, enabling use in mixed-voltage systems. The device is available in SSOP, TSSOP, and TVSOP packages, with low static power consumption of 0.4μW typical and output skew under 250ps. It meets ESD protection levels greater than 2000V per MIL-STD-883, Method 3015, and provides rail-to-rail output swing with low ground bounce of 0.3V typical. The functional design supports Quad-Nibble, Dual-Byte, or single 16-bit word modes with flow-through pinout for simplified board layout.
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74FCT163244CPAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163244CPAG8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT163244CPAG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |