IDT74FCT163244A/C is a 3.3V CMOS 16-bit buffer/line driver with flow-through organization for simplified board layout, available in SSOP, TSSOP, and TVSOP packages. It supports 3.3V or 5V input tolerance, operates with VCC from 2.7V to 3.6V, and features low static power consumption (0.4μW typ.), rail-to-rail output swing, and output skew under 250ps. Inputs include hysteresis for improved noise margin, and outputs provide high drive strength with output low current up to 200mA at 3.3V. The device is rated for industrial temperature range (-40°C to +85°C) and meets ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015.
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74FCT163244CPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163244CPAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT163244CPAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |