The IDT74FCT163244A/C is a 3.3V CMOS 16-bit buffer/line driver with three-state outputs, designed for bus and backplane interface applications. It supports VCC operation from 2.7V to 3.6V and features input compatibility with both 3.3V and 5V logic levels. The device is available in SSOP, TSSOP, and TVSOP packages, with a typical static power consumption of 0.4µW and output skew under 250ps. It has a typical ground bounce of 0.3V, hysteresis on inputs for improved noise margin, and meets ESD protection standards of >2000V per MIL-STD-883, Method 3015. The operating temperature range is industrial, from -40°C to +85°C.
IC BUF NON-INVERT 3.6V 48SSOP Product overview: 74FCT163244APVG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163244APVG8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT163244APVG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |