Renesas Electronics Corporation 3.6V Interface Transceiver IC 74FCT163244APFG8

Description
IC BUF NON-INVERT 3.6V 48TVSOP Product overview: 74FCT163244APFG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163244APFG8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC BUF NON-INVERT 3.6V 48TVSOP Product overview: 74FCT163244APFG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163244APFG8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT74FCT163244A/C is a 3.3V CMOS 16-bit buffer/line driver designed for bus and backplane interface applications, featuring flow-through organization to simplify board layout and three-state enables for Quad-Nibble, Dual-Byte, or 16-bit mode operation. It is available in SSOP, TSSOP, and TVSOP packages, with inputs compatible with both 3.3V and 5V logic levels for mixed-voltage systems. Operating from a 2.7V to 3.6V supply range, it supports industrial temperature operation from -40°C to +85°C, with a typical static power dissipation of 0.4μW and output skew under 250ps. Output drive capability is rated at up to 90mA sink and 60mA source current at 3.3V, and input hysteresis is 150mV for improved noise immunity. The device meets ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015, and exhibits low ground bounce of 0.3V typical.

Datasheet Summary
Powered by GS/AI

The IDT74FCT163244A/C is a 3.3V CMOS 16-bit buffer/line driver designed for bus and backplane interface applications, featuring flow-through organization to simplify board layout and three-state enables for Quad-Nibble, Dual-Byte, or 16-bit mode operation. It is available in SSOP, TSSOP, and TVSOP packages, with inputs compatible with both 3.3V and 5V logic levels for mixed-voltage systems. Operating from a 2.7V to 3.6V supply range, it supports industrial temperature operation from -40°C to +85°C, with a typical static power dissipation of 0.4μW and output skew under 250ps. Output drive capability is rated at up to 90mA sink and 60mA source current at 3.3V, and input hysteresis is 150mV for improved noise immunity. The device meets ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015, and exhibits low ground bounce of 0.3V typical.

Suppliers

Company
Product
Description
Supplier Links
3.6V Interface Transceiver IC - 704-74FCT163244APFG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Interface Transceiver IC
704-74FCT163244APFG8
3.6V Interface Transceiver IC 704-74FCT163244APFG8
IC BUF NON-INVERT 3.6V 48TVSOP Product overview: 74FCT163244APFG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163244APFG8 can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 3.6V 48TVSOP Product overview: 74FCT163244APFG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163244APFG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74FCT163244APFG8
Product Name 3.6V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74AHCT374PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details