The IDT74FCT163244A/C is a 3.3V CMOS 16-bit buffer/line driver designed for bus and backplane interface applications, with flow-through pinout for simplified board layout. It is available in SSOP, TSSOP, and TVSOP packages and operates over an industrial temperature range of -40°C to +85°C. The device supports 3.3V or 5V input compatibility, enabling level translation between mixed-voltage systems. It features rail-to-rail output swing, low ground bounce (0.3V typ.), and hysteresis on inputs for improved noise margin. Output current is rated at ±60mA, with a static power consumption of 0.4μW typ. and VCC operating range from 2.7V to 3.6V.
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74FCT163244APAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163244APAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT163244APAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |