Renesas Electronics Corporation Buffers, Drivers, Receivers, Transceivers 74FCT162H245ATPVG

Description
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Description
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74FCT162H245ATPVG is a fast CMOS 16-bit bidirectional transceiver designed for industrial applications. It operates within an industrial temperature range of -40¬8C to +85¬8C and utilizes 0.5-micron CMOS technology, providing a high-speed, low-power alternative to ABT functions. The device features a typical output skew of less than 250 ps and low input/output leakage of up to 1 ¬µA maximum. This transceiver supports synchronous communication between two buses, allowing it to function as either two independent 8-bit transceivers or one 16-bit transceiver, controlled by direction and output enable pins. The integrated "Bus Hold" feature retains the last active bus state during high impedance, eliminating the need for external pull-up resistors. The device is available in both SSOP and TSSOP packages, making it suitable for various design requirements. Engineers considering this product will find it beneficial for applications requiring reliable data transfer with minimal power consumption and robust noise margins.

Datasheet Summary
Powered by GS/AI

The 74FCT162H245ATPVG is a fast CMOS 16-bit bidirectional transceiver designed for industrial applications. It operates within an industrial temperature range of -40¬8C to +85¬8C and utilizes 0.5-micron CMOS technology, providing a high-speed, low-power alternative to ABT functions. The device features a typical output skew of less than 250 ps and low input/output leakage of up to 1 ¬µA maximum. This transceiver supports synchronous communication between two buses, allowing it to function as either two independent 8-bit transceivers or one 16-bit transceiver, controlled by direction and output enable pins. The integrated "Bus Hold" feature retains the last active bus state during high impedance, eliminating the need for external pull-up resistors. The device is available in both SSOP and TSSOP packages, making it suitable for various design requirements. Engineers considering this product will find it beneficial for applications requiring reliable data transfer with minimal power consumption and robust noise margins.

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74FCT162H245ATPVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74FCT162H245ATPVG
Buffers, Drivers, Receivers, Transceivers 74FCT162H245ATPVG
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number 74FCT162H245ATPVG
Product Name Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details