The IDT74FCT162827AT/CT is a 20-bit buffer using 0.5-micron CMOS technology, designed for high-speed bus interface applications with balanced output drivers capable of ±24mA. It operates with a supply voltage of 5V ±10% and is available in SSOP and TSSOP packages. The device features low output ground bounce (<0.6V at 5V, 25°C), input hysteresis for improved noise margin, and typical output skew under 250ps. It complies with MIL-STD-883, Method 3015 for ESD protection exceeding 2000V and meets industrial temperature range specifications from -40°C to +85°C.
IC BUF NON-INVERT 5.5V 56SSOP Product overview: 74FCT162827CTPVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162827CTPVG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT162827CTPVG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |