Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AMPLIFIER AND COMPARATOR CHIPS
RENESAS ELECTRONICS CORPORATION
74FCT162827CTPAG8 -- IC BUF NON-INVERT 5.5V 56TSSOP
Renesas Electronics Corporation
IC BUF NON-INVERT 5.5V 56TSSOP
74FCT162827CTPAG8
Description
IC BUF NON-INVERT 5.5V 56TSSOP
Utmel Electronic Limited
Done
Description
IC BUF NON-INVERT 5.5V 56TSSOP
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC BUF NON-INVERT 5.5V 56TSSOP
668-74FCT162827CTPAG8
IC BUF NON-INVERT 5.5V 56TSSOP
668-74FCT162827CTPAG8
IC BUF NON-INVERT 5.5V 56TSSOP
IC BUF NON-INVERT 5.5V 56TSSOP
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Amplifier and Comparator Chips
Product Number
668-74FCT162827CTPAG8
Product Name
IC BUF NON-INVERT 5.5V 56TSSOP
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Advanced Linear Devices, Inc.
Instrumentation, Op Amps, Buffer Amps
ALD1721EPAL
Specs
Device Type
Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type
DIP; "8-DIP (0.300"", 7.62mm)"
View Details
4
suppliers
Texas Instruments
LM193QML-SP Low Power Low Offset Voltage Dual Comparator
5962-9452602VPA
Specs
Device Type
Comparators
Package Type
CDIP,TO-99
View Details
BARTEC
Isolator amplifier
isolator-amplifier-4-channel-with-display
Specs
Device Type
Isolaltion Amplifiers
View Details
RS Components, Ltd.
Video Amplifiers ICs
2448566
Specs
Standards and Certifications
RoHS
Package Type
SOT; SOT23; SOT-23-6-1
View Details