Renesas Electronics Corporation 5.5V Interface Transceiver IC 74FCT16245ETPVG

Description
IC TXRX NON-INVERT 5.5V 48SSOP Product overview: 74FCT16245ETPVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245ETPVG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TXRX NON-INVERT 5.5V 48SSOP Product overview: 74FCT16245ETPVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245ETPVG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74FCT16245ETPVG is a 16-bit bidirectional transceiver built with fast CMOS technology for synchronous bus communication, operating at 5.0V ±10%. It supports industrial temperature range from -40°C to +85°C and is offered in SSOP package. The device features power-off disable outputs for live insertion, output current drive of -32mA (IOH) and +64mA (IOL), input hysteresis of 100mV, and low leakage current of ±1µA. All inputs have hysteresis for improved noise margin. Output skew is typically less than 250ps, and ground bounce is typically under 1.0V at 5V supply. The transceiver complies with MIL-STD-883, Method 3015 for ESD protection exceeding 2000V.

Datasheet Summary
Powered by GS/AI

The 74FCT16245ETPVG is a 16-bit bidirectional transceiver built with fast CMOS technology for synchronous bus communication, operating at 5.0V ±10%. It supports industrial temperature range from -40°C to +85°C and is offered in SSOP package. The device features power-off disable outputs for live insertion, output current drive of -32mA (IOH) and +64mA (IOL), input hysteresis of 100mV, and low leakage current of ±1µA. All inputs have hysteresis for improved noise margin. Output skew is typically less than 250ps, and ground bounce is typically under 1.0V at 5V supply. The transceiver complies with MIL-STD-883, Method 3015 for ESD protection exceeding 2000V.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Interface Transceiver IC
704-74FCT16245ETPVG
5.5V Interface Transceiver IC 704-74FCT16245ETPVG
IC TXRX NON-INVERT 5.5V 48SSOP Product overview: 74FCT16245ETPVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245ETPVG can be used for catalog matching and distributor lookup.

IC TXRX NON-INVERT 5.5V 48SSOP Product overview: 74FCT16245ETPVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245ETPVG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74FCT16245ETPVG
Product Name 5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 74ALVC16836ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Controllers - ADM6995LCX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers