The 74FCT16245ET is a 16-bit bidirectional transceiver built with 0.5 micron CMOS technology, designed for synchronous communication between two buses. It is available in a TSSOP package and operates over an industrial temperature range of -40°C to +85°C. The device features output enable and direction control pins for data flow management, with a maximum drive current of -32 mA for high outputs and 64 mA for low outputs. Output ground bounce is typically less than 1.0 V at 5 V supply and 25°C, and outputs are tri-stated during power-off for live insertion. Input leakage is ≤1 µA, and inputs include hysteresis for noise immunity. It meets ESD protection levels of >2000 V per MIL-STD-883, Method 3015.
IC TXRX NON-INVERT 5.5V 48TSSOP Product overview: 74FCT16245ETPAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245ETPAG8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT16245ETPAG8 |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |